The Solid Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for robust storage solutions. This kit includes five shelves and four posts, constructed from stainless steel, ensuring durability and resistance to corrosion. The unit has a height of 54 inches, a width of 14 inches, and a length of 60 inches, making it suitable for various storage needs. It has a load capacity of 600 pounds, allowing for substantial weight distribution across the shelves. This product is also RoHS compliant, indicating it meets environmental standards. The design is ideal for engineers seeking reliable shelving for industrial or commercial applications.
SOLID SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:14"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC6887 |
| Product Name | Solid Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Capacity | 600 lbs (272 kg) |