Quantum Storage Systems Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WRS4-63-2448SS

Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC6819 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC6819
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC6819
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6819
Product Name Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 2228268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details