The Solid Shelving Starter Kit (part number 42AC6803) includes four shelves and four posts, designed for robust storage solutions. Constructed from stainless steel, this shelving unit is suitable for environments requiring durability and corrosion resistance. It has a height of 63 inches, a width of 18 inches, and a length of 48 inches, providing ample space for various items. The unit has a total load capacity of 600 pounds, making it capable of supporting heavy materials. This product is RoHS compliant, ensuring it meets environmental safety standards. The kit is ideal for engineers seeking reliable shelving for industrial or commercial applications.
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:63"; Width:18"; Length:48"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC6803 |
| Product Name | Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Capacity | 600 lbs (272 kg) |