Quantum Storage Systems Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WRS4-54-2454SS

Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC6790
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC6790
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:54"; Width:24"; Length:54"; Shelf Unit Material:Stainless Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6790
Product Name Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details