Quantum Storage Systems Open Wire Shelving, 7Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage WRS-7-108RD

Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features seven shelves and includes 24 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. The unit is constructed from steel, ensuring durability and strength, with a load capacity of 400 pounds. The bins are colored red, providing a clear visual for sorting and accessing items. This shelving unit is RoHS compliant, making it suitable for environments that require adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features seven shelves and includes 24 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. The unit is constructed from steel, ensuring durability and strength, with a load capacity of 400 pounds. The bins are colored red, providing a clear visual for sorting and accessing items. This shelving unit is RoHS compliant, making it suitable for environments that require adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage - 44AC8002 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage
44AC8002
Open Wire Shelving, 7Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage 44AC8002
OPEN WIRE SHELVING, 7SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8002
Product Name Open Wire Shelving, 7Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details