Quantum Storage Systems Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage WRS-7-108IV

Description
WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8001 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8001
Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8001
WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 7SHELVES, 24BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8001
Product Name Wire Shelving, 7Shelves, 24Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details