Quantum Storage Systems Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage WRS-7-108CL

Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features seven shelves and includes 24 transparent bins for organized storage. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. Constructed from steel, this shelving unit has a load capacity of 400 pounds, making it suitable for various storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is designed for efficient organization and accessibility in workspaces.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features seven shelves and includes 24 transparent bins for organized storage. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. Constructed from steel, this shelving unit has a load capacity of 400 pounds, making it suitable for various storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is designed for efficient organization and accessibility in workspaces.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage - 42AC6471 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage
42AC6471
Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage 42AC6471
OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 24BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6471
Product Name Open Wire Shelving, 7Shelves, 24Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details