Quantum Storage Systems Open Wire Shelving, 7Shelves, 30Bin, Blu; Shelving Unit Type Quantum Storage WRS-7-104BL

Description
OPEN WIRE SHELVING, 7SHELVES, 30BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 30BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 30Bin, Blu; Shelving Unit Type Quantum Storage - 44AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 30Bin, Blu; Shelving Unit Type Quantum Storage
44AC7993
Open Wire Shelving, 7Shelves, 30Bin, Blu; Shelving Unit Type Quantum Storage 44AC7993
OPEN WIRE SHELVING, 7SHELVES, 30BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 30BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:30; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7993
Product Name Open Wire Shelving, 7Shelves, 30Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
View Details
Mobile shelving & Mini-Racking - SRE4004M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details