Quantum Storage Systems Open Wire Shelving, 7Shelves, 48Bin, Yel; Shelving Unit Type Quantum Storage WRS-7-103YL

Description
OPEN WIRE SHELVING, 7SHELVES, 48BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 48BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 48Bin, Yel; Shelving Unit Type Quantum Storage - 44AC7991 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 48Bin, Yel; Shelving Unit Type Quantum Storage
44AC7991
Open Wire Shelving, 7Shelves, 48Bin, Yel; Shelving Unit Type Quantum Storage 44AC7991
OPEN WIRE SHELVING, 7SHELVES, 48BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 48BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7991
Product Name Open Wire Shelving, 7Shelves, 48Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details