Quantum Storage Systems Wire Shelving, 7Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage WRS-7-103IV

Description
WIRE SHELVING, 7SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELVING, 7SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, 7Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC7989 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, 7Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage
44AC7989
Wire Shelving, 7Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage 44AC7989
WIRE SHELVING, 7SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, 7SHELVES, 48BINS, IVORY; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7989
Product Name Wire Shelving, 7Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details