Quantum Storage Systems Open Wire Shelving, 7Shelves, 48Bin, Blk; Shelving Unit Type Quantum Storage WRS-7-103BK

Description
OPEN WIRE SHELVING, 7SHELVES, 48BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 7SHELVES, 48BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 7Shelves, 48Bin, Blk; Shelving Unit Type Quantum Storage - 44AC7986 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 7Shelves, 48Bin, Blk; Shelving Unit Type Quantum Storage
44AC7986
Open Wire Shelving, 7Shelves, 48Bin, Blk; Shelving Unit Type Quantum Storage 44AC7986
OPEN WIRE SHELVING, 7SHELVES, 48BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 7SHELVES, 48BIN, BLK; Shelving Unit Type:Open Wire Shelving; No. of Bins:48; Height:74"; Width:18"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7986
Product Name Open Wire Shelving, 7Shelves, 48Bin, Blk; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details