Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage WRS-5-92080CL

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage - 42AC6465 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage
42AC6465
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage 42AC6465
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6465
Product Name Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details