Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage WRS-5-92035RD

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage - 44AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage
44AC7979
Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage 44AC7979
OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7979
Product Name Open Wire Shelving, 5Shelves, 12Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 60 inch (1524 mm)
View Details
Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details