Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage WRS-5-92035GY

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage - 44AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage
44AC7978
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage 44AC7978
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7978
Product Name Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Staging Rack with Crane -  - Kundel Industries, Inc.
Kundel Industries, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided; Double Sided (optional feature)
View Details