Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage WRS-5-92035CL

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage - 42AC6461 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage
42AC6461
Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage 42AC6461
OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:63"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6461
Product Name Open Wire Shelving, 5Shelves, 12Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details