Quantum Storage Systems Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage WRGR-63-2460

Description
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage - 42AC6459 - Newark, An Avnet Company
Chicago, IL, United States
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage
42AC6459
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage 42AC6459
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:60"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6459
Product Name Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details