Quantum Storage Systems Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage WRGR-63-2448

Description
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage - 42AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage
42AC6458
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage 42AC6458
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:48"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6458
Product Name Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details