Quantum Storage Systems Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage WRGR-63-2436

Description
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage - 42AC6457 - Newark, An Avnet Company
Chicago, IL, United States
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage
42AC6457
Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage 42AC6457
WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

WIRE GARMENT RACK, 2SHELVES, CHROME; Shelving Unit Type:Open Wire Shelving; Height:63"; Width:24"; Length:36"; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC6457
Product Name Wire Garment Rack, 2Shelves, Chrome; Shelving Unit Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details