Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage WRA86-2154C-166GY

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage - 44AC7848 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage
44AC7848
Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage 44AC7848
OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, GRY; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7848
Product Name Open Wire Shelving, 5Shelves, 12Bin, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details