Quantum Storage Systems Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage WRA86-2154C-166BL

Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage - 44AC7847 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage
44AC7847
Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage 44AC7847
OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 12BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:12; Height:86"; Width:42"; Length:54"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7847
Product Name Open Wire Shelving, 5Shelves, 12Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.8661 inch (22 mm)
Width 0.8661 inch (22 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details