Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage WRA86-2142C-206GY

Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features five shelves and includes eight grey bins for organized storage. It has dimensions of 42 inches in width and length, and a height of 86 inches. The shelving unit is constructed from steel, ensuring durability and strength for various storage needs. The product is RoHS compliant, indicating it meets environmental standards. The total weight of the unit is not specified, but it is designed to accommodate substantial loads, making it suitable for industrial or commercial applications.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features five shelves and includes eight grey bins for organized storage. It has dimensions of 42 inches in width and length, and a height of 86 inches. The shelving unit is constructed from steel, ensuring durability and strength for various storage needs. The product is RoHS compliant, indicating it meets environmental standards. The total weight of the unit is not specified, but it is designed to accommodate substantial loads, making it suitable for industrial or commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage - 44AC7844 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage
44AC7844
Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage 44AC7844
OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BIN, GREY; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7844
Product Name Open Wire Shelving, 5Shelves, 8Bin, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details