Quantum Storage Systems Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage WRA86-2142C-206BL

Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage - 44AC7843 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
44AC7843
Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage 44AC7843
OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 5SHELVES, 8BIN, BLUE; Shelving Unit Type:Open Wire Shelving; No. of Bins:8; Height:86"; Width:42"; Length:42"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC7843
Product Name Open Wire Shelving, 5Shelves, 8Bin, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details