Quantum Storage Systems Open Wire Shelving, 9Shelves, 36Bin, Red; Shelving Unit Type Quantum Storage WR9-92060RD

Description
OPEN WIRE SHELVING, 9SHELVES, 36BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:74"; Width:18"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 9SHELVES, 36BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:74"; Width:18"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 36Bin, Red; Shelving Unit Type Quantum Storage - 44AC8602 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 36Bin, Red; Shelving Unit Type Quantum Storage
44AC8602
Open Wire Shelving, 9Shelves, 36Bin, Red; Shelving Unit Type Quantum Storage 44AC8602
OPEN WIRE SHELVING, 9SHELVES, 36BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:74"; Width:18"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 36BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:36; Height:74"; Width:18"; Length:48"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8602
Product Name Open Wire Shelving, 9Shelves, 36Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details