Quantum Storage Systems Open Wire Shelving, 9Shelves, 24Bin, Grn; Shelving Unit Type Quantum Storage WR9-531GN

Description
OPEN WIRE SHELVING, 9SHELVES, 24BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 24BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 24Bin, Grn; Shelving Unit Type Quantum Storage - 44AC8597 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 24Bin, Grn; Shelving Unit Type Quantum Storage
44AC8597
Open Wire Shelving, 9Shelves, 24Bin, Grn; Shelving Unit Type Quantum Storage 44AC8597
OPEN WIRE SHELVING, 9SHELVES, 24BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 24BIN, GRN; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:18"; Length:42"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Magnum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8597
Product Name Open Wire Shelving, 9Shelves, 24Bin, Grn; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details