Quantum Storage Systems Open Wire Shelving, 9Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage WR9-209YL

Description
OPEN WIRE SHELVING, 9SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 9SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8582 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage
44AC8582
Open Wire Shelving, 9Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage 44AC8582
OPEN WIRE SHELVING, 9SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 24BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8582
Product Name Open Wire Shelving, 9Shelves, 24Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details