Quantum Storage Systems Open Wire Shelving, 9Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage WR9-209RD

Description
OPEN WIRE SHELVING, 9SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage - 44AC8581 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage
44AC8581
Open Wire Shelving, 9Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage 44AC8581
OPEN WIRE SHELVING, 9SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 24BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:24; Height:74"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8581
Product Name Open Wire Shelving, 9Shelves, 24Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details