Quantum Storage Systems Open Wire Shelving, 9Shelves, 32Bin, Yel; Shelving Unit Type Quantum Storage WR9-208YL

Description
OPEN WIRE SHELVING, 9SHELVES, 32BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 9SHELVES, 32BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features nine shelves and includes 32 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. The unit is constructed from steel and has a load capacity of 800 pounds, making it suitable for heavy-duty applications. The bins are colored yellow, enhancing visibility and organization. This shelving unit is part of the Store-More product range and is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Open Wire Shelving unit features nine shelves and includes 32 bins, designed for efficient storage and organization. It has a height of 74 inches, a width of 18 inches, and a length of 36 inches. The unit is constructed from steel and has a load capacity of 800 pounds, making it suitable for heavy-duty applications. The bins are colored yellow, enhancing visibility and organization. This shelving unit is part of the Store-More product range and is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 32Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8579 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 32Bin, Yel; Shelving Unit Type Quantum Storage
44AC8579
Open Wire Shelving, 9Shelves, 32Bin, Yel; Shelving Unit Type Quantum Storage 44AC8579
OPEN WIRE SHELVING, 9SHELVES, 32BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 32BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8579
Product Name Open Wire Shelving, 9Shelves, 32Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details