Quantum Storage Systems Open Wire Shelving, 9Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage WR9-207BL

Description
OPEN WIRE SHELVING, 9SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8574 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage
44AC8574
Open Wire Shelving, 9Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage 44AC8574
OPEN WIRE SHELVING, 9SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 32BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:32; Height:74"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8574
Product Name Open Wire Shelving, 9Shelves, 32Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details