Quantum Storage Systems Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage WR9-206RD

Description
OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage - 44AC8572 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage
44AC8572
Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage 44AC8572
OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8572
Product Name Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details