Quantum Storage Systems Open Wire Shelving, 9Shelves, 40Bin, Clr; Shelving Unit Type Quantum Storage WR9-206CL

Description
OPEN WIRE SHELVING, 9SHELVES, 40BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 40BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 40Bin, Clr; Shelving Unit Type Quantum Storage - 42AC8583 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 40Bin, Clr; Shelving Unit Type Quantum Storage
42AC8583
Open Wire Shelving, 9Shelves, 40Bin, Clr; Shelving Unit Type Quantum Storage 42AC8583
OPEN WIRE SHELVING, 9SHELVES, 40BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 40BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:24"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8583
Product Name Open Wire Shelving, 9Shelves, 40Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
PCB Holders - 436112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details