Quantum Storage Systems Open Wire Shelving, 9Shelves, 64Bin, Red; Shelving Unit Type Quantum Storage WR9-205RD

Description
OPEN WIRE SHELVING, 9SHELVES, 64BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 64BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 64Bin, Red; Shelving Unit Type Quantum Storage - 44AC8569 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 64Bin, Red; Shelving Unit Type Quantum Storage
44AC8569
Open Wire Shelving, 9Shelves, 64Bin, Red; Shelving Unit Type Quantum Storage 44AC8569
OPEN WIRE SHELVING, 9SHELVES, 64BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 64BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8569
Product Name Open Wire Shelving, 9Shelves, 64Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details