Quantum Storage Systems Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage WR9-204RD

Description
OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage - 44AC8566 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage
44AC8566
Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage 44AC8566
OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 40BIN, RED; Shelving Unit Type:Open Wire Shelving; No. of Bins:40; Height:74"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8566
Product Name Open Wire Shelving, 9Shelves, 40Bin, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details