Quantum Storage Systems Open Wire Shelving, 9Shelves, 64Bin, Clr; Shelving Unit Type Quantum Storage WR9-203CL

Description
OPEN WIRE SHELVING, 9SHELVES, 64BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 9SHELVES, 64BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 64Bin, Clr; Shelving Unit Type Quantum Storage - 42AC8577 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 64Bin, Clr; Shelving Unit Type Quantum Storage
42AC8577
Open Wire Shelving, 9Shelves, 64Bin, Clr; Shelving Unit Type Quantum Storage 42AC8577
OPEN WIRE SHELVING, 9SHELVES, 64BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 64BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8577
Product Name Open Wire Shelving, 9Shelves, 64Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Specialized units - EMC1000 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 14 inch (356 mm)
Length 72 inch (1829 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details