Quantum Storage Systems Open Wire Shelving, 9Shelves, 64Bin, Blu; Shelving Unit Type Quantum Storage WR9-203BL

Description
OPEN WIRE SHELVING, 9SHELVES, 64BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 9SHELVES, 64BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 9Shelves, 64Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8562 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 9Shelves, 64Bin, Blu; Shelving Unit Type Quantum Storage
44AC8562
Open Wire Shelving, 9Shelves, 64Bin, Blu; Shelving Unit Type Quantum Storage 44AC8562
OPEN WIRE SHELVING, 9SHELVES, 64BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

OPEN WIRE SHELVING, 9SHELVES, 64BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:64; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:Store-More RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8562
Product Name Open Wire Shelving, 9Shelves, 64Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 2472670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details