Quantum Storage Systems Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR86-2454SG

Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8492 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC8492
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC8492
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:24"; Length:54"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8492
Product Name Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.02 inch (26 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details