Quantum Storage Systems Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage WR86-2424BK

Description
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit, part number 42AC8442, features a black finish and includes four shelves. It is designed as a wire shelving unit with a height of 86 inches and a width of 24 inches. The unit is constructed from steel, ensuring durability and strength. Each shelf has a load capacity of 800 pounds, making it suitable for heavy-duty storage needs. This shelving unit is RoHS compliant, indicating it meets environmental standards. The kit is ideal for engineers looking for a reliable and robust shelving solution for various applications.

Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit, part number 42AC8442, features a black finish and includes four shelves. It is designed as a wire shelving unit with a height of 86 inches and a width of 24 inches. The unit is constructed from steel, ensuring durability and strength. Each shelf has a load capacity of 800 pounds, making it suitable for heavy-duty storage needs. This shelving unit is RoHS compliant, indicating it meets environmental standards. The kit is ideal for engineers looking for a reliable and robust shelving solution for various applications.

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8442 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage
42AC8442
Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage 42AC8442
SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, BLACK, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:24"; Length:24"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8442
Product Name Shelving, Starter Kit, Black, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details