Quantum Storage Systems Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage WR86-2160P

Description
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage
42AC8428
Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage 42AC8428
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8428
Product Name Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details