Quantum Storage Systems Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage WR86-2154C-5

Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:54"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:54"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage - 42AC8421 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
42AC8421
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage 42AC8421
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:54"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:54"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8421
Product Name Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details