Quantum Storage Systems Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage WR86-2136C

Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8398 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
42AC8398
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage 42AC8398
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:21"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8398
Product Name Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Subracks - 500623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.77 inch (426 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details