Quantum Storage Systems Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR86-1842SG

Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8346 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC8346
Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC8346
SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

SOLID SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Solid Shelving; Height:86"; Width:18"; Length:42"; Shelf Unit Material:Steel; Load Capacity:600lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8346
Product Name Solid Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details