Quantum Storage Systems Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage WR86-1442C-5

Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit from Newark, an Avnet Company, features a chrome finish and includes five shelves. It is designed for wire shelving applications, with a height of 86 inches, a width of 14 inches, and a length of 42 inches. The unit is constructed from steel and has a load capacity of 800 pounds, making it suitable for heavy-duty storage needs. This product is RoHS compliant, ensuring it meets environmental standards. The kit includes all necessary components for assembly, providing a complete shelving solution for various storage requirements.

Datasheet Summary
Powered by GS/AI

The Shelving Starter Kit from Newark, an Avnet Company, features a chrome finish and includes five shelves. It is designed for wire shelving applications, with a height of 86 inches, a width of 14 inches, and a length of 42 inches. The unit is constructed from steel and has a load capacity of 800 pounds, making it suitable for heavy-duty storage needs. This product is RoHS compliant, ensuring it meets environmental standards. The kit includes all necessary components for assembly, providing a complete shelving solution for various storage requirements.

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage - 42AC8279 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
42AC8279
Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage 42AC8279
SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:14"; Length:42"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8279
Product Name Shelving, Starter Kit, Chrome, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details