Quantum Storage Systems Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage WR86-1272C

Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8258 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
42AC8258
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage 42AC8258
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:72"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8258
Product Name Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details