Quantum Storage Systems Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage WR86-1260S

Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for robust storage solutions. This kit includes four shelves and is constructed from stainless steel, ensuring durability and resistance to corrosion. The unit stands 86 inches tall, with a width of 12 inches and a length of 60 inches. Each shelf has a load capacity of up to 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking reliable and sturdy storage options for various projects.

Datasheet Summary
Powered by GS/AI

The Wire Shelving Starter Kit from Newark, An Avnet Company, features a shelving unit type designed for robust storage solutions. This kit includes four shelves and is constructed from stainless steel, ensuring durability and resistance to corrosion. The unit stands 86 inches tall, with a width of 12 inches and a length of 60 inches. Each shelf has a load capacity of up to 800 pounds, making it suitable for heavy-duty applications. The product is also RoHS compliant, indicating it meets environmental safety standards. This shelving unit is ideal for engineers seeking reliable and sturdy storage options for various projects.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8256 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
42AC8256
Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage 42AC8256
WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

WIRE SHELVING, STARTER KIT, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:60"; Shelf Unit Material:Stainless Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8256
Product Name Wire Shelving, Starter Kit, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 230239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 88.2 lbs (40 kg)
Depth 10.63 inch (270 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details