The Proform Shelving Starter Kit features a wire shelving unit designed for robust storage solutions. It stands 86 inches tall and has a width of 12 inches and a length of 60 inches. Constructed from steel, this shelving unit can support a load capacity of up to 800 pounds per shelf, making it suitable for heavy-duty applications. The kit includes four shelves and is compliant with RoHS standards, ensuring it meets environmental regulations. This shelving unit is ideal for engineers seeking a durable and reliable storage option for various projects.
SHELVING, STARTER KIT, PROFORM, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:60"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC8254 |
| Product Name | Shelving, Starter Kit, Proform, 4Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Capacity | 800 lbs (363 kg) |