SHELVING, STARTER KIT, PROFORM, 5SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC8249 |
| Product Name | Shelving, Starter Kit, Proform, 5Shelves; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Capacity | 800 lbs (363 kg) |