Quantum Storage Systems Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage WR86-1248C

Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage - 42AC8246 - Newark, An Avnet Company
Chicago, IL, United States
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
42AC8246
Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage 42AC8246
SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

SHELVING, STARTER KIT, CHROME, 4SHELVES; Shelving Unit Type:Wire Shelving; Height:86"; Width:12"; Length:48"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8246
Product Name Shelving, Starter Kit, Chrome, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details