Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage WR8-810BL

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage - 44AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
44AC8535
Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage 44AC8535
OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, BLU; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8535
Product Name Open Wire Shelving, 8Shelves, 21Bin, Blu; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details