Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Yel; Shelving Unit Type Quantum Storage WR8-809YL

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8534 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Yel; Shelving Unit Type Quantum Storage
44AC8534
Open Wire Shelving, 8Shelves, 21Bin, Yel; Shelving Unit Type Quantum Storage 44AC8534
OPEN WIRE SHELVING, 8SHELVES, 21BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8534
Product Name Open Wire Shelving, 8Shelves, 21Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Rack, 18 2-Sided Pick Rack, No Bins - APRD18 - Akro-Mils, Inc.
Specs
Category Industrial
Type Racking; Pick Rack
Capacity 1800 lbs (816 kg)
View Details
2 suppliers