Quantum Storage Systems Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage WR8-809CL

Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage - 42AC8220 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage
42AC8220
Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage 42AC8220
OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 21BIN, CLR; Shelving Unit Type:Open Wire Shelving; No. of Bins:21; Height:74"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8220
Product Name Open Wire Shelving, 8Shelves, 21Bin, Clr; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details