Quantum Storage Systems Open Wire Shelving, 8Shelves, 35Bin, Yel; Shelving Unit Type Quantum Storage WR8-806YL

Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN WIRE SHELVING, 8SHELVES, 35BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wire Shelving, 8Shelves, 35Bin, Yel; Shelving Unit Type Quantum Storage - 44AC8525 - Newark, An Avnet Company
Chicago, IL, United States
Open Wire Shelving, 8Shelves, 35Bin, Yel; Shelving Unit Type Quantum Storage
44AC8525
Open Wire Shelving, 8Shelves, 35Bin, Yel; Shelving Unit Type Quantum Storage 44AC8525
OPEN WIRE SHELVING, 8SHELVES, 35BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

OPEN WIRE SHELVING, 8SHELVES, 35BIN, YEL; Shelving Unit Type:Open Wire Shelving; No. of Bins:35; Height:74"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8525
Product Name Open Wire Shelving, 8Shelves, 35Bin, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Wire
Shelving/Racking Options Open
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details